DELL Vostro 470, 3,1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 8 Pro
DELL Vostro 470. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 640. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC