DELL logo

DELL Vostro 3800 Intel Pentium G G3260 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51349
Info modified on:
14 Mar 2024, 19:27:09
Short summary description DELL Vostro 3800 Intel Pentium G G3260 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Small Desktop PC Black:

DELL Vostro 3800, 3,3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Basic

Long summary description DELL Vostro 3800 Intel Pentium G G3260 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Small Desktop PC Black:

DELL Vostro 3800. Processor frequency: 3,3 GHz, Processor family: Intel Pentium G, Processor model: G3260. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Power supply: 250 W. Chassis type: Small Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.