DELL logo

DELL Vostro 3700 Intel® Core™ i5 i5-480M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 330M Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94004
Info modified on:
25 Jan 2025, 22:21:21
Short summary description DELL Vostro 3700 Intel® Core™ i5 i5-480M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 330M Windows 7 Professional Black:

DELL Vostro 3700, Intel® Core™ i5, 2,66 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 3 GB, 320 GB

Long summary description DELL Vostro 3700 Intel® Core™ i5 i5-480M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 330M Windows 7 Professional Black:

DELL Vostro 3700. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.