DELL Vostro V130, Intel® Core™ i5, 1,33 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB
DELL Vostro V130. Processor family: Intel® Core™ i5, Processor model: i5-470UM, Processor frequency: 1,33 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,59 kg