DELL logo

DELL ECT1250 Intel Core Ultra 5 225 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219
Info modified on:
16 Apr 2025, 12:35:49
Short summary description DELL ECT1250 Intel Core Ultra 5 225 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Tower PC Black:

DELL ECT1250, Intel Core Ultra 5, 225, 16 GB, 512 GB, Windows 11 Home, 64-bit

Long summary description DELL ECT1250 Intel Core Ultra 5 225 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Home Tower PC Black:

DELL ECT1250. Processor family: Intel Core Ultra 5, Processor model: 225. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 6,86 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.