DELL logo

DELL Precision T5500 Intel® Xeon® 5000 Sequence X5660 12 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117929
Info modified on:
19 Jul 2024, 20:07:14
Short summary description DELL Precision T5500 Intel® Xeon® 5000 Sequence X5660 12 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation Black, Silver:

DELL Precision T5500, 2,8 GHz, Intel® Xeon® 5000 Sequence, X5660, 12 GB, DVD Super Multi, Windows 7 Professional

Long summary description DELL Precision T5500 Intel® Xeon® 5000 Sequence X5660 12 GB DDR3-SDRAM Windows 7 Professional Mini Tower Workstation Black, Silver:

DELL Precision T5500. Processor frequency: 2,8 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5660. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.