DELL logo

DELL PowerEdge T130 server 2 TB Mini Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 290 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80050
Info modified on:
30 Mar 2023, 20:32:46
Short summary description DELL PowerEdge T130 server 2 TB Mini Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 290 W:

DELL PowerEdge T130, 3 GHz, E3-1220V5, 8 GB, DDR4-SDRAM, 2 TB, Mini Tower

Long summary description DELL PowerEdge T130 server 2 TB Mini Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 290 W:

DELL PowerEdge T130. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3 GHz, Processor model: E3-1220V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 290 W. Chassis type: Mini Tower

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.