DELL logo

DELL Inspiron 17 (3737) Intel® Core™ i5 i5-4200U Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45946
Info modified on:
29 Jan 2025, 18:08:49
Short summary description DELL Inspiron 17 (3737) Intel® Core™ i5 i5-4200U Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black:

DELL Inspiron 17 (3737), Intel® Core™ i5, 1,6 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description DELL Inspiron 17 (3737) Intel® Core™ i5 i5-4200U Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black:

DELL Inspiron 17 (3737). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.