DELL logo

DELL S-Series S5224 Managed L2/L3 1U Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29712
Info modified on:
20 Dec 2024, 03:23:16
Short summary description DELL S-Series S5224 Managed L2/L3 1U Black:

DELL S-Series S5224, Managed, L2/L3, Full duplex, Rack mounting, 1U

Long summary description DELL S-Series S5224 Managed L2/L3 1U Black:

DELL S-Series S5224. Switch type: Managed, Switch layer: L2/L3. Console port: RJ-45. Full duplex. MAC address table: 160000 entries, Switching capacity: 2160 Gbit/s. Networking standards: IEEE 802.3. Power connector: AC-in jack. Rack mounting, Form factor: 1U

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.