DELL OptiPlex 3040m, 2,9 GHz, Intel® Pentium®, G4400T, 4 GB, 500 GB, Windows 10 Pro
DELL OptiPlex 3040m. Processor frequency: 2,9 GHz, Processor family: Intel® Pentium®, Processor model: G4400T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black