DELL logo

DELL PowerEdge R930 server 300 GB Rack (4U) Intel® Xeon® E7 v3 E7-4820V3 1,9 GHz 128 GB DDR4-SDRAM 1100 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143613
Info modified on:
14 Mar 2024, 17:20:25
Short summary description DELL PowerEdge R930 server 300 GB Rack (4U) Intel® Xeon® E7 v3 E7-4820V3 1,9 GHz 128 GB DDR4-SDRAM 1100 W:

DELL PowerEdge R930, 1,9 GHz, E7-4820V3, 128 GB, DDR4-SDRAM, 300 GB, Rack (4U)

Long summary description DELL PowerEdge R930 server 300 GB Rack (4U) Intel® Xeon® E7 v3 E7-4820V3 1,9 GHz 128 GB DDR4-SDRAM 1100 W:

DELL PowerEdge R930. Processor family: Intel® Xeon® E7 v3, Processor frequency: 1,9 GHz, Processor model: E7-4820V3. Internal memory: 128 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 300 GB, HDD size: 2.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.