DELL PowerEdge R440, 1,7 GHz, 3106, 8 GB, DDR4-SDRAM, 300 GB, Rack (1U)
DELL PowerEdge R440. Processor family: Intel® Xeon®, Processor frequency: 1,7 GHz, Processor model: 3106. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 300 GB, HDD size: 2.5", HDD interface: Serial ATA. Ethernet LAN. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)