DELL PowerEdge R350, 2,6 GHz, E-2378, 16 GB, DDR4-SDRAM, 600 W, Rack (1U)
DELL PowerEdge R350. Processor family: Intel Xeon E, Processor frequency: 2,6 GHz, Processor model: E-2378. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 600 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)