DELL logo

DELL PowerEdge R320 server 2 TB Rack (1U) Intel® Xeon® E5 V2 Family E5-2407V2 2,4 GHz 8 GB DDR3-SDRAM

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34920
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R320 server 2 TB Rack (1U) Intel® Xeon® E5 V2 Family E5-2407V2 2,4 GHz 8 GB DDR3-SDRAM:

DELL PowerEdge R320, 2,4 GHz, E5-2407V2, 8 GB, DDR3-SDRAM, 2 TB, Rack (1U)

Long summary description DELL PowerEdge R320 server 2 TB Rack (1U) Intel® Xeon® E5 V2 Family E5-2407V2 2,4 GHz 8 GB DDR3-SDRAM:

DELL PowerEdge R320. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2,4 GHz, Processor model: E5-2407V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, HDD size: 2.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.