DELL Precision T7820, 3,3 GHz, Intel® Xeon® Gold, 64 GB, 1,26 TB, DVD±RW, Ubuntu Linux
DELL Precision T7820. Processor frequency: 3,3 GHz, Processor family: Intel® Xeon® Gold, Processor model: 6234. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA Quadro RTX 5000. Operating system installed: Ubuntu Linux. Power supply: 950 W. Chassis type: Tower. Product type: Workstation. Product colour: Black