DELL PowerEdge R320, 2,2 GHz, E5-2407, 4 GB, 146 GB, Serial Attached SCSI (SAS), Rack (1U)
DELL PowerEdge R320. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2,2 GHz, Processor model: E5-2407. Internal memory: 4 GB. Total storage capacity: 146 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Chassis type: Rack (1U)