DELL PowerEdge T340, 3,5 GHz, E-2134, 8 GB, DDR4-SDRAM, 1 TB, Tower
DELL PowerEdge T340. Processor family: Intel® Xeon®, Processor frequency: 3,5 GHz, Processor model: E-2134. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 35 W, Redundant power supply (RPS) support. Chassis type: Tower