DELL PowerEdge FC640, 1,9 GHz, 3204, 8 GB, DDR4-SDRAM, 960 GB, Rack (1U)
DELL PowerEdge FC640. Processor family: Intel Xeon Bronze, Processor frequency: 1,9 GHz, Processor model: 3204. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 960 GB, HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Rack (1U)