DELL logo

DELL PowerEdge 1082DS KVM switch Rack mounting Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63723
Info modified on:
20 Jun 2024, 08:26:16
Short summary description DELL PowerEdge 1082DS KVM switch Rack mounting Black:

DELL PowerEdge 1082DS, 1600 x 1200 pixels, Ethernet LAN, Rack mounting, 40 W, 1U, Black

Long summary description DELL PowerEdge 1082DS KVM switch Rack mounting Black:

DELL PowerEdge 1082DS. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Security algorithms: 128-bit AES, 3DES, DES. Maximum resolution: 1600 x 1200 pixels. Product colour: Black, Rack capacity: 1U. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 40 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.