DELL OptiPlex 790, 3,4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD-RW, Windows 7 Professional
DELL OptiPlex 790. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 265 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black