DELL logo

DELL Vostro 3300 Intel® Core™ i7 i7-640M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19114
Info modified on:
24 Jan 2025, 20:59:20
Short summary description DELL Vostro 3300 Intel® Core™ i7 i7-640M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black, Silver:

DELL Vostro 3300, Intel® Core™ i7, 2,8 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 3300 Intel® Core™ i7 i7-640M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310M Windows 7 Professional Black, Silver:

DELL Vostro 3300. Processor family: Intel® Core™ i7, Processor model: i7-640M, Processor frequency: 2,8 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1,94 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.