DELL logo

DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33,8 cm (13.3") HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77725
Info modified on:
27 Jan 2025, 08:35:38
Short summary description DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33,8 cm (13.3") HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

DELL Latitude 7370, Intel® Core™ m5, 1,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7370 Intel® Core™ m5 m5-6Y57 Laptop 33,8 cm (13.3") HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Grey:

DELL Latitude 7370. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m5, Processor model: m5-6Y57, Processor frequency: 1,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.