DELL OptiPlex 7020, Intel® Core™ i5, i5-14500T, 16 GB, DDR5-SDRAM, 512 GB, Ubuntu Linux
DELL OptiPlex 7020. Processor family: Intel® Core™ i5, Processor model: i5-14500T. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Wi-Fi. Operating system installed: Ubuntu Linux. Power supply: 65 W. Chassis type: MFF. Product type: Mini PC. Product colour: Black