DELL logo

DELL OptiPlex 3046 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 340X Windows 10 Pro Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112337
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 3046 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 340X Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 3046, 3,7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 10 Pro

Long summary description DELL OptiPlex 3046 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 340X Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 3046. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R5 340X. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Product type: PC

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.