DELL logo

DELL Precision T3620 Intel® Core™ i7 i7-7700K 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65541
Info modified on:
18 Nov 2024, 15:41:15
Short summary description DELL Precision T3620 Intel® Core™ i7 i7-7700K 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower Workstation Black:

DELL Precision T3620, 4,2 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision T3620 Intel® Core™ i7 i7-7700K 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower Workstation Black:

DELL Precision T3620. Processor frequency: 4,2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 365 W. Chassis type: Mini Tower. Product type: Workstation

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.