DELL logo

DELL Inspiron 5502 Intel® Core™ i3 i3-1115G4 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19465
Info modified on:
27 Jan 2025, 08:22:18
Short summary description DELL Inspiron 5502 Intel® Core™ i3 i3-1115G4 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode Silver:

DELL Inspiron 5502, Intel® Core™ i3, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB, Windows 10 Home in S mode

Long summary description DELL Inspiron 5502 Intel® Core™ i3 i3-1115G4 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode Silver:

DELL Inspiron 5502. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product colour: Silver. Weight: 1,65 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.