DELL logo

DELL Precision M7510 Intel® Core™ i7 i7-6920HQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M2000M Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27386
Info modified on:
18 Nov 2024, 17:55:07
Short summary description DELL Precision M7510 Intel® Core™ i7 i7-6920HQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M2000M Windows 7 Professional Black:

DELL Precision M7510, Intel® Core™ i7, 2,9 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description DELL Precision M7510 Intel® Core™ i7 i7-6920HQ Mobile workstation 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® M2000M Windows 7 Professional Black:

DELL Precision M7510. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6920HQ, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.