DELL logo

DELL C3760n Colour 2400 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15966
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL C3760n Colour 2400 x 600 DPI A4:

DELL C3760n, Laser, Colour, 2400 x 600 DPI, A4, 36 ppm, Network ready

Long summary description DELL C3760n Colour 2400 x 600 DPI A4:

DELL C3760n. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 36 ppm. Display: LCD. Network ready. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.