DELL logo

DELL Latitude E6430 Intel® Core™ i5 i5-3230M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Graphite, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68875
Info modified on:
01 Feb 2025, 04:53:47
Short summary description DELL Latitude E6430 Intel® Core™ i5 i5-3230M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Graphite, Silver:

DELL Latitude E6430, Intel® Core™ i5, 2,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description DELL Latitude E6430 Intel® Core™ i5 i5-3230M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Graphite, Silver:

DELL Latitude E6430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Graphite, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.