DELL KB-522, Full-size (100%), Wired, USB, QWERTY, Black
DELL KB-522. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 14. Wrist rest. USB hub, Recommended usage: Universal. Product colour: Black