DELL Inspiron 3576, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 4 GB, 1 TB, Ubuntu Linux
DELL Inspiron 3576. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: AMD Radeon 520. Operating system installed: Ubuntu Linux. Product colour: Black, Grey. Weight: 2,3 kg