DELL logo

DELL Inspiron 620 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB FreeDOS Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57792
Info modified on:
23 Jul 2024, 20:47:14
Short summary description DELL Inspiron 620 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB FreeDOS Mini Tower PC Black:

DELL Inspiron 620, 2,7 GHz, Intel Pentium G, 2 GB, 500 GB, DVD Super Multi, FreeDOS

Long summary description DELL Inspiron 620 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB FreeDOS Mini Tower PC Black:

DELL Inspiron 620. Processor frequency: 2,7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.