DELL logo

DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Windows 10 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109252
Info modified on:
23 Jan 2025, 18:16:57
Short summary description DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Windows 10 Home Black, Grey:

DELL Inspiron 5567, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 2 TB

Long summary description DELL Inspiron 5567 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 2 TB HDD AMD Radeon R7 M445 Windows 10 Home Black, Grey:

DELL Inspiron 5567. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.