DELL logo

DELL Inspiron 5535 AMD A8 A8-5545M Laptop 39,6 cm (15.6") 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188615
Info modified on:
22 Jan 2025, 04:51:48
Short summary description DELL Inspiron 5535 AMD A8 A8-5545M Laptop 39,6 cm (15.6") 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

DELL Inspiron 5535, AMD A8, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description DELL Inspiron 5535 AMD A8 A8-5545M Laptop 39,6 cm (15.6") 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

DELL Inspiron 5535. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-5545M, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 8510G. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.