DELL logo

DELL Inspiron 3880 Intel® Core™ i5 i5-10400 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24642
Info modified on:
09 Mar 2024, 14:28:18
Short summary description DELL Inspiron 3880 Intel® Core™ i5 i5-10400 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Mini Tower PC Black:

DELL Inspiron 3880, 2,9 GHz, Intel® Core™ i5, i5-10400, 12 GB, 256 GB, Windows 10 Home

Long summary description DELL Inspiron 3880 Intel® Core™ i5 i5-10400 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Mini Tower PC Black:

DELL Inspiron 3880. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.