DELL logo

DELL Inspiron 7472 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7164
Info modified on:
29 Jan 2025, 18:48:54
Short summary description DELL Inspiron 7472 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold:

DELL Inspiron 7472, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 7472 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold:

DELL Inspiron 7472. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black, Gold

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.