DELL logo

DELL Inspiron 14 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87841
Info modified on:
01 Feb 2025, 04:44:53
Short summary description DELL Inspiron 14 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, White:

DELL Inspiron 14, Intel® Core™ i5, 2,2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 14 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, White:

DELL Inspiron 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black, White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.