DELL logo

DELL Inspiron 5437 Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63140
Info modified on:
25 Jan 2025, 22:22:47
Short summary description DELL Inspiron 5437 Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Grey, Silver:

DELL Inspiron 5437, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 5437 Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Grey, Silver:

DELL Inspiron 5437. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product colour: Grey, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.