DELL logo

DELL Precision 5750 Intel® Core™ i7 i7-10750H Mobile workstation 43,2 cm (17") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57820
Info modified on:
22 Jan 2025, 17:49:09
Short summary description DELL Precision 5750 Intel® Core™ i7 i7-10750H Mobile workstation 43,2 cm (17") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey:

DELL Precision 5750, Intel® Core™ i7, 2,6 GHz, 43,2 cm (17"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description DELL Precision 5750 Intel® Core™ i7 i7-10750H Mobile workstation 43,2 cm (17") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey:

DELL Precision 5750. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2,6 GHz. Display diagonal: 43,2 cm (17"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Reasons to buy
The Story
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.