DELL logo

DELL PowerEdge T440 server 480 GB Tower (5U) Intel Xeon Silver 4210 2,2 GHz 16 GB DDR4-SDRAM 495 W

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15841
Info modified on:
11 Jul 2022, 14:01:02
Short summary description DELL PowerEdge T440 server 480 GB Tower (5U) Intel Xeon Silver 4210 2,2 GHz 16 GB DDR4-SDRAM 495 W:

DELL PowerEdge T440, 2,2 GHz, 4210, 16 GB, DDR4-SDRAM, 480 GB, Tower (5U)

Long summary description DELL PowerEdge T440 server 480 GB Tower (5U) Intel Xeon Silver 4210 2,2 GHz 16 GB DDR4-SDRAM 495 W:

DELL PowerEdge T440. Processor family: Intel Xeon Silver, Processor frequency: 2,2 GHz, Processor model: 4210. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 495 W. Chassis type: Tower (5U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.