DELL logo

DELL Latitude 9420 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US International Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27817
Info modified on:
03 Mar 2025, 14:07:58
Short summary description DELL Latitude 9420 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US International Grey:

DELL Latitude 9420, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1200 pixels, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL Latitude 9420 Intel® Core™ i5 i5-1135G7 Laptop 35,6 cm (14") Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro US International Grey:

DELL Latitude 9420. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 35,6 cm (14"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey. Weight: 1,27 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.