DELL logo

DELL Latitude E6510 Intel® Core™ i5 i5-580M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 3100M Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74053
Info modified on:
23 Jan 2025, 19:06:24
Short summary description DELL Latitude E6510 Intel® Core™ i5 i5-580M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 3100M Windows 7 Professional Black:

DELL Latitude E6510, Intel® Core™ i5, 2,66 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Latitude E6510 Intel® Core™ i5 i5-580M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 3100M Windows 7 Professional Black:

DELL Latitude E6510. Processor family: Intel® Core™ i5, Processor model: i5-580M, Processor frequency: 2,66 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® NVS™ 3100M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,51 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.