DELL Latitude E6410, Intel® Core™ i5, 2,4 GHz, 35,8 cm (14.1"), 1440 x 900 pixels, 4 GB, 320 GB
DELL Latitude E6410. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2,4 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA Quadro HD 6310. Operating system installed: Windows 7 Professional. Product colour: Black