DELL logo

DELL E Series E170S computer monitor 43,2 cm (17") 1280 x 1024 pixels LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111110
Info modified on:
25 Nov 2022, 10:14:50
Short summary description DELL E Series E170S computer monitor 43,2 cm (17") 1280 x 1024 pixels LED Black:

DELL E Series E170S, 43,2 cm (17"), 1280 x 1024 pixels, LED, LCD, 5 ms, Black

Long summary description DELL E Series E170S computer monitor 43,2 cm (17") 1280 x 1024 pixels LED Black:

DELL E Series E170S. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.