DELL logo

DELL XPS 17 9700 Intel® Core™ i7 i7-10750H Laptop 43,2 cm (17") Touchscreen WQUXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro US International Black, Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15561
Info modified on:
22 Jan 2025, 20:15:06
Short summary description DELL XPS 17 9700 Intel® Core™ i7 i7-10750H Laptop 43,2 cm (17") Touchscreen WQUXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro US International Black, Platinum, Silver:

DELL XPS 17 9700, Intel® Core™ i7, 2,6 GHz, 43,2 cm (17"), 3840 x 2400 pixels, 16 GB, 1 TB

Long summary description DELL XPS 17 9700 Intel® Core™ i7 i7-10750H Laptop 43,2 cm (17") Touchscreen WQUXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Pro US International Black, Platinum, Silver:

DELL XPS 17 9700. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2,6 GHz. Display diagonal: 43,2 cm (17"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Platinum, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.