DELL logo

DELL PowerEdge T330 server 300 GB Tower (5U) Intel® Xeon® E3 v6 E3-1220 v6 3 GHz 8 GB DDR4-SDRAM 495 W Windows Server 2019 Essentials

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15751
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL PowerEdge T330 server 300 GB Tower (5U) Intel® Xeon® E3 v6 E3-1220 v6 3 GHz 8 GB DDR4-SDRAM 495 W Windows Server 2019 Essentials:

DELL PowerEdge T330, 3 GHz, E3-1220 v6, 8 GB, DDR4-SDRAM, 300 GB, Tower (5U)

Long summary description DELL PowerEdge T330 server 300 GB Tower (5U) Intel® Xeon® E3 v6 E3-1220 v6 3 GHz 8 GB DDR4-SDRAM 495 W Windows Server 2019 Essentials:

DELL PowerEdge T330. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3 GHz, Processor model: E3-1220 v6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 300 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 495 W. Operating system installed: Windows Server 2019 Essentials. Chassis type: Tower (5U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.