DELL logo

DELL S-Series S5248F-ON Managed L2/L3 1U Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62128
Info modified on:
10 Aug 2024, 09:11:58
Short summary description DELL S-Series S5248F-ON Managed L2/L3 1U Black:

DELL S-Series S5248F-ON, Managed, L2/L3, 100 Gigabit Ethernet, Rack mounting, 1U

Long summary description DELL S-Series S5248F-ON Managed L2/L3 1U Black:

DELL S-Series S5248F-ON. Switch type: Managed, Switch layer: L2/L3. Switching optical modules type: 100 Gigabit Ethernet. Console port: RJ-45. MAC address table: 1600 entries, Switching capacity: 2000 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s,.... Power connector: AC-in jack. Rack mounting, Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.