DELL logo

DELL 1108P-ON Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49577
Info modified on:
14 Mar 2024, 17:05:30
Short summary description DELL 1108P-ON Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL 1108P-ON, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description DELL 1108P-ON Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:

DELL 1108P-ON. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Installed SFP modules quantity: 2, USB 2.0 ports quantity: 1. Full duplex. MAC address table: 16000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE.... Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.