DELL KB212-B, Full-size (100%), Wired, USB, AZERTY, Black
DELL KB212-B. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: AZERTY, Recommended usage: Universal. Product colour: Black