DELL logo

DELL SE2722HX LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168082
Info modified on:
14 Mar 2025, 19:45:16
Short summary description DELL SE2722HX LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

DELL SE2722HX, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL SE2722HX LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

DELL SE2722HX. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.